Vishay Precision Group Vta55V4 1K1300 0.1% Vishay Foil Resistors Y00581K13000B0L

Description
VTA55V4 1K1300 0.1%
Description
VTA55V4 1K1300 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 1K1300 0.1% Vishay Foil Resistors - 58P3502 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 1K1300 0.1% Vishay Foil Resistors
58P3502
Vta55V4 1K1300 0.1% Vishay Foil Resistors 58P3502
VTA55V4 1K1300 0.1%

VTA55V4 1K1300 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3502
Product Name Vta55V4 1K1300 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details