39.952 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
VTA54V2T 39K9520 0.01% 930369
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y005439K9520T29L-ND | 58P3472 |
| Product Name | Through Hole Resistors | Vta54V2T 39K9520 0.01% 930369 Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.0100 +/- % |