Vishay Intertechnology, Inc. Through Hole Resistors Y0054350R000A9L

Description
350 Ohms ±0.05% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
350 Ohms ±0.05% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0054350R000A9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0054350R000A9L-ND
Through Hole Resistors Y0054350R000A9L-ND
350 Ohms ±0.05% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil

350 Ohms ±0.05% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y0054350R000A9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Resistance Range 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details