Vishay Intertechnology, Inc. Resistors - Through Hole Resistors Y0054200K000A9L

Description
Win Source Part Number: 1339498-Y0054200K000 A9L Category: Resistors - Through Hole Resistors Series: VTA Features: Non-Inductive Package: Bulk Size / Dimension: 0.260" Dia x 0.750" L (6.60mm x 19.05mm) Standard Package: 25 Tolerance: ±0.05% Temperature Coefficient: ±8ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Foil Number of Terminations: 2 Resistance: 200 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1339498-Y0054200K000 A9L Category: Resistors - Through Hole Resistors Series: VTA Features: Non-Inductive Package: Bulk Size / Dimension: 0.260" Dia x 0.750" L (6.60mm x 19.05mm) Standard Package: 25 Tolerance: ±0.05% Temperature Coefficient: ±8ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Foil Number of Terminations: 2 Resistance: 200 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1339498-Y0054200K000A9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1339498-Y0054200K000A9L
Resistors - Through Hole Resistors 1339498-Y0054200K000A9L
Win Source Part Number: 1339498-Y0054200K000 A9L Category: Resistors - Through Hole Resistors Series: VTA Features: Non-Inductive Package: Bulk Size / Dimension: 0.260" Dia x 0.750" L (6.60mm x 19.05mm) Standard Package: 25 Tolerance: ±0.05% Temperature Coefficient: ±8ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Foil Number of Terminations: 2 Resistance: 200 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1339498-Y0054200K000A9L
Category: Resistors - Through Hole Resistors
Series: VTA
Features: Non-Inductive
Package: Bulk
Size / Dimension: 0.260" Dia x 0.750" L (6.60mm x 19.05mm)
Standard Package: 25
Tolerance: ±0.05%
Temperature Coefficient: ±8ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1339498-Y0054200K000A9L
Product Name Resistors - Through Hole Resistors
Technology / Construction Metal Foil
Resistance Range 200000 ohms
Tolerance 0.0500 +/- %
Temperature Coefficient 8 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details