1 kOhms ±0.25% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y00281K00000C29L-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 0.2500 +/- % |