VHA512T 5K0000 0.005% 952628
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y00235K00000V129L-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 0.0050 +/- % |