Vishay Precision Group Vsr5 93R1000 0.1% Vishay Foil Resistors Y002193R1000B0L

Description
VSR5 93R1000 0.1%
Description
VSR5 93R1000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr5 93R1000 0.1% Vishay Foil Resistors - 58P3269 - Newark, An Avnet Company
Chicago, IL, United States
Vsr5 93R1000 0.1% Vishay Foil Resistors
58P3269
Vsr5 93R1000 0.1% Vishay Foil Resistors 58P3269
VSR5 93R1000 0.1%

VSR5 93R1000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3269
Product Name Vsr5 93R1000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers