Vishay Precision Group Vsr5 150R000 0.1% Vishay Foil Resistors Y0021150R000B0L

Description
VSR5 150R000 0.1%
Description
VSR5 150R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr5 150R000 0.1% Vishay Foil Resistors - 58P3248 - Newark, An Avnet Company
Chicago, IL, United States
Vsr5 150R000 0.1% Vishay Foil Resistors
58P3248
Vsr5 150R000 0.1% Vishay Foil Resistors 58P3248
VSR5 150R000 0.1%

VSR5 150R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3248
Product Name Vsr5 150R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers