RES 34K OHM 0.6W 0.1% RADIAL Product overview: Y000734K0000B0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000734K0000B0L can be used for catalog matching and distributor lookup.
34 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-Y000734K0000B0L | 804-Y000734K0000B0L-ND |
| Product Name | 0.6W Resistor | Through Hole Resistors |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Radial | Radial |
| Resistance Range | 34000 ohms | |
| Operating DC Voltage | 300 volts | |
| Operating AC Voltage | 300 volts |