Vishay Precision Group Through Hole Resistors Y00072K26800Q9L

Description
2.268 kOhms ±0.02% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.268 kOhms ±0.02% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y00072K26800Q9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y00072K26800Q9L-ND
Through Hole Resistors Y00072K26800Q9L-ND
2.268 kOhms ±0.02% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

2.268 kOhms ±0.02% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102Ct 2K26800 0.02% Vishay Foil Resistors - 58P2488 - Newark, An Avnet Company
Chicago, IL, United States
S102Ct 2K26800 0.02% Vishay Foil Resistors
58P2488
S102Ct 2K26800 0.02% Vishay Foil Resistors 58P2488
S102CT 2K26800 0.02%

S102CT 2K26800 0.02%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y00072K26800Q9L-ND 58P2488
Product Name Through Hole Resistors S102Ct 2K26800 0.02% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details