VISHAY PRECISION GROUP
Y000724K9000F0L -- S102C 24K900 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 24K900 1.0% Vishay Foil Resistors
Y000724K9000F0L
Description
S102C 24K900 1.0%
Description
S102C 24K900 1.0%
Suppliers
S102C 24K900 1.0% Vishay Foil Resistors
58P2558
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P2558 |
|
Product Name
|
S102C 24K900 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
180 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers