VISHAY PRECISION GROUP
Y00071K78000T0L -- S102C 1K78000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
S102C 1K78000 0.01% Vishay Foil Resistors
Y00071K78000T0L
Description
S102C 1K78000 0.01%
Description
S102C 1K78000 0.01%
Suppliers
S102C 1K78000 0.01% Vishay Foil Resistors
58P2263
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P2263 |
|
Product Name
|
S102C 1K78000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0200 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details