Vishay Precision Group 0.6W Resistor Y00071K00000T9L

Description
Res Metal Foil 1K Ohm 0.01% 0.6W ±2ppm/°C RDL Bulk Product overview: Y00071K00000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00071K00000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 1K Ohm 0.01% 0.6W ±2ppm/°C RDL Bulk Product overview: Y00071K00000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00071K00000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-Y00071K00000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y00071K00000T9L
0.6W Resistor 53-Y00071K00000T9L
Res Metal Foil 1K Ohm 0.01% 0.6W ±2ppm/°C RDL Bulk Product overview: Y00071K00000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00071K00000T9L can be used for catalog matching and distributor lookup.

Res Metal Foil 1K Ohm 0.01% 0.6W ±2ppm/°C RDL Bulk Product overview: Y00071K00000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00071K00000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - Y0007-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0007-1.0K-ND
Through Hole Resistors Y0007-1.0K-ND
1 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Metal Foil Resistor, S Series, 1 Kohm, 600 Mw, 0.01%, 300 V, Radial Leaded Rohs Compliant Vishay Foil Resistors - 48W1077 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Foil Resistor, S Series, 1 Kohm, 600 Mw, 0.01%, 300 V, Radial Leaded Rohs Compliant Vishay Foil Resistors
48W1077
Through Hole Metal Foil Resistor, S Series, 1 Kohm, 600 Mw, 0.01%, 300 V, Radial Leaded Rohs Compliant Vishay Foil Resistors 48W1077
Through Hole Metal Foil Resistor, S Series, 1 kohm, 600 mW, - 0.01%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Metal Foil Resistor, S Series, 1 kohm, 600 mW, - 0.01%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y00071K00000T9L Y0007-1.0K-ND 48W1077
Product Name 0.6W Resistor Through Hole Resistors Through Hole Metal Foil Resistor, S Series, 1 Kohm, 600 Mw, 0.01%, 300 V, Radial Leaded Rohs Compliant Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal Foil
Resistance Range 1000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details