Vishay Precision Group Through Hole Resistors Y0007100R000B0L

Description
100 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0007100R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0007100R000B0L-ND
Through Hole Resistors Y0007100R000B0L-ND
100 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL,.6W,100,.1%,.15LS,BULK - Y0007100R000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.6W,100,.1%,.15LS,BULK
Y0007100R000B0L
RADIAL,.6W,100,.1%,.15LS,BULK Y0007100R000B0L
RADIAL,.6W,100,.1%,. 15LS,BULK

RADIAL,.6W,100,.1%,.15LS,BULK

Supplier's Site
S102C 100R000 0.1% Vishay Foil Resistors - 58M2745 - Newark, An Avnet Company
Chicago, IL, United States
S102C 100R000 0.1% Vishay Foil Resistors
58M2745
S102C 100R000 0.1% Vishay Foil Resistors 58M2745
S102C 100R000 0.1%

S102C 100R000 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0007100R000B0L-ND Y0007100R000B0L 58M2745
Product Name Through Hole Resistors RADIAL,.6W,100,.1%,.15LS,BULK S102C 100R000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details