Vishay Precision Group Resistor Networks, Arrays Y0006V0020FV0L

Description
5k, 11k Ohm ±1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads
Request a Quote Datasheet
Description
5k, 11k Ohm ±1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y0006V0020FV0L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y0006V0020FV0L-ND
Resistor Networks, Arrays Y0006V0020FV0L-ND
5k, 11k Ohm ±1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads

5k, 11k Ohm ±1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads

Buy Now Datasheet
300144 5K00/11K0 F V Vishay Foil Resistors - 58P2181 - Newark, An Avnet Company
Chicago, IL, United States
300144 5K00/11K0 F V Vishay Foil Resistors
58P2181
300144 5K00/11K0 F V Vishay Foil Resistors 58P2181
300144 5K00/11K0 F V

300144 5K00/11K0 F V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0006V0020FV0L-ND 58P2181
Product Name Resistor Networks, Arrays 300144 5K00/11K0 F V Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; Radial - 3 Leads
Resistance Range 5000 to 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details