Vishay Precision Group Crystal, 4Mhz, -888Pf, Hc-49S; Frequency Nom Vishay XT9SNLANA4M

Description
CRYSTAL, 4MHZ, -888PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:150ohm; Frequency:4MHz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4MHZ, -888PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:150ohm; Frequency:4MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4Mhz, -888Pf, Hc-49S; Frequency Nom Vishay - 36K3726 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
36K3726
Crystal, 4Mhz, -888Pf, Hc-49S; Frequency Nom Vishay 36K3726
CRYSTAL, 4MHZ, -888PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:150ohm; Frequency:4MHz RoHS Compliant: Yes

CRYSTAL, 4MHZ, -888PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:150ohm; Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 36K3726
Product Name Crystal, 4Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillators - 7960463P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 1.84 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details