Vishay Precision Group Crystal, 16Mhz, -888Pf, Hc-49S; Frequency Nom Vishay XT9SNLANA16M

Description
CRYSTAL, 16MHZ, -888PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, -888PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, -888Pf, Hc-49S; Frequency Nom Vishay - 16C8140 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
16C8140
Crystal, 16Mhz, -888Pf, Hc-49S; Frequency Nom Vishay 16C8140
CRYSTAL, 16MHZ, -888PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 16MHZ, -888PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 16C8140
Product Name Crystal, 16Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Units - 8149469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-122.8-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers