Vishay Precision Group Crystal, 10Mhz, -888Pf, Hc-49S; Frequency Nom Vishay XT9SNLANA10M

Description
CRYSTAL, 10MHZ, -888PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:50ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 10MHZ, -888PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 10Mhz, -888Pf, Hc-49S; Frequency Nom Vishay - 11M1752 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
11M1752
Crystal, 10Mhz, -888Pf, Hc-49S; Frequency Nom Vishay 11M1752
CRYSTAL, 10MHZ, -888PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:50ohm RoHS Compliant: Yes

CRYSTAL, 10MHZ, -888PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 11M1752
Product Name Crystal, 10Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C6S - C6S-24.000-18-1025-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-120-18-23B-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers