Vishay Precision Group Crystal, 8Mhz, 20Pf, Hc-49S; Frequency Nom Vishay XT9S20ANA8M

Description
CRYSTAL, 8MHZ, 20PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:80ohm; Frequency:8MHz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ, 20PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:80ohm; Frequency:8MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz, 20Pf, Hc-49S; Frequency Nom Vishay - 18C1490 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 20Pf, Hc-49S; Frequency Nom Vishay
18C1490
Crystal, 8Mhz, 20Pf, Hc-49S; Frequency Nom Vishay 18C1490
CRYSTAL, 8MHZ, 20PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:80ohm; Frequency:8MHz RoHS Compliant: Yes

CRYSTAL, 8MHZ, 20PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:80ohm; Frequency:8MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Microprocessor, Crystal; 8 MHz; 30 ppm (Typ.) @ degC; 7 pF (Max.); 20 pF - 70200566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microprocessor, Crystal; 8 MHz; 30 ppm (Typ.) @ degC; 7 pF (Max.); 20 pF
70200566
Microprocessor, Crystal; 8 MHz; 30 ppm (Typ.) @ degC; 7 pF (Max.); 20 pF 70200566
The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Crystals Crystals
Product Number 18C1490 70200566
Product Name Crystal, 8Mhz, 20Pf, Hc-49S; Frequency Nom Vishay Microprocessor, Crystal; 8 MHz; 30 ppm (Typ.) @ degC; 7 pF (Max.); 20 pF
Features / Standards RoHS
Frequency 8 MHz 8 MHz
Frequency Stability 50 ppm 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X058-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 6720283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details