Vishay Precision Group Crystal, 7.3728Mhz, 20Pf, Hc-49S; Frequency Nom Vishay XT9S20ANA7M3728

Description
CRYSTAL, 7.3728MHZ, 20PF, HC-49S; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 7.3728MHZ, 20PF, HC-49S; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 7.3728Mhz, 20Pf, Hc-49S; Frequency Nom Vishay - 18C1489 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 20Pf, Hc-49S; Frequency Nom Vishay
18C1489
Crystal, 7.3728Mhz, 20Pf, Hc-49S; Frequency Nom Vishay 18C1489
CRYSTAL, 7.3728MHZ, 20PF, HC-49S; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series RoHS Compliant: Yes

CRYSTAL, 7.3728MHZ, 20PF, HC-49S; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18C1489
Product Name Crystal, 7.3728Mhz, 20Pf, Hc-49S; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 1735728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details