Vishay Precision Group Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Vishay XT9S20ANA16M

Description
CRYSTAL, 16MHZ, 20PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 20PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Vishay - 18C1481 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Vishay
18C1481
Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Vishay 18C1481
CRYSTAL, 16MHZ, 20PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 16MHZ, 20PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Microprocessor, Crystal; 16 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 40 Ohm - 70200574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microprocessor, Crystal; 16 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 40 Ohm
70200574
Microprocessor, Crystal; 16 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 40 Ohm 70200574
The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Crystals Crystals
Product Number 18C1481 70200574
Product Name Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Vishay Microprocessor, Crystal; 16 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 40 Ohm
Features / Standards RoHS
Frequency 16 MHz 16 MHz
Frequency Stability 50 ppm 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-RHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details