Micro Crystal AG Crystal Units CC4V-1.00000-TA-100

Description
Micro Crystal CC4V-1.00000-TA-100
Request a Quote
Description
Micro Crystal CC4V-1.00000-TA-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 7293325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
7293325P
Crystal Units 7293325P
Micro Crystal CC4V-1.00000-TA-100

Micro Crystal CC4V-1.00000-TA-100

Supplier's Site
Crystal Units - 1735938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1735938
Crystal Units 1735938
Micro Crystal CC4V-1.00000-TA-100

Micro Crystal CC4V-1.00000-TA-100

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Crystals Crystals
Product Number 7293325P 1735938
Product Name Crystal Units Crystal Units
Package / Form Factor Surface Mount; SMD Smd
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-100-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details