Vishay Precision Group Xt49S 16M Xt49S-20 B04 E2 Rohs Compliant Vishay XT9S20ANA16M.

Description
XT49S 16M XT49S-20 B04 E2 ROHS COMPLIANT: YES
Description
XT49S 16M XT49S-20 B04 E2 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Xt49S 16M Xt49S-20 B04 E2 is a miniature AT cut strip crystal unit designed for low-profile applications. It features a frequency range from 3.579545 MHz to 66.000 MHz, with a frequency tolerance of ±30 ppm at 25 °C. The operating temperature range is from -10 °C to +70 °C, and it has a storage temperature range of -55 °C to +125 °C. The crystal unit has a shunt capacitance of up to 7 pF and allows for customer-specified load capacitance, with standard options including 10 pF, 16 pF, 20 pF, 30 pF, and 32 pF. It exhibits excellent aging characteristics of ±5 ppm in the first year at 25 °C. The equivalent series resistance (ESR) varies with frequency, with a maximum of 200 Ω at frequencies between 3.579 to 3.999 MHz, and lower ESR values at higher frequencies. This product is RoHS compliant and categorized as halogen-free, making it suitable for environmentally conscious applications. Its compact dimensions and robust specifications make it a viable choice for various electronic projects requiring reliable frequency control.

Datasheet Summary
Powered by GS/AI

The Xt49S 16M Xt49S-20 B04 E2 is a miniature AT cut strip crystal unit designed for low-profile applications. It features a frequency range from 3.579545 MHz to 66.000 MHz, with a frequency tolerance of ±30 ppm at 25 °C. The operating temperature range is from -10 °C to +70 °C, and it has a storage temperature range of -55 °C to +125 °C. The crystal unit has a shunt capacitance of up to 7 pF and allows for customer-specified load capacitance, with standard options including 10 pF, 16 pF, 20 pF, 30 pF, and 32 pF. It exhibits excellent aging characteristics of ±5 ppm in the first year at 25 °C. The equivalent series resistance (ESR) varies with frequency, with a maximum of 200 Ω at frequencies between 3.579 to 3.999 MHz, and lower ESR values at higher frequencies. This product is RoHS compliant and categorized as halogen-free, making it suitable for environmentally conscious applications. Its compact dimensions and robust specifications make it a viable choice for various electronic projects requiring reliable frequency control.

Suppliers

Company
Product
Description
Supplier Links
Xt49S 16M Xt49S-20 B04 E2 Rohs Compliant Vishay - 30AC2496 - Newark, An Avnet Company
Chicago, IL, United States
Xt49S 16M Xt49S-20 B04 E2 Rohs Compliant Vishay
30AC2496
Xt49S 16M Xt49S-20 B04 E2 Rohs Compliant Vishay 30AC2496
XT49S 16M XT49S-20 B04 E2 ROHS COMPLIANT: YES

XT49S 16M XT49S-20 B04 E2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 30AC2496
Product Name Xt49S 16M Xt49S-20 B04 E2 Rohs Compliant Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 7675314 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - CC4V-T1A 32.768KHZ +-20PPM 9PF - 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details