Vishay Precision Group Crystal, 18.432Mhz, -888Pf, Hc-49M; Frequency Nom Vishay XT9MNLANA18M432

Description
CRYSTAL, 18.432MHZ, -888PF, HC-49M; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Crystal Mounting Type:SMDRoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 18.432MHZ, -888PF, HC-49M; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Crystal Mounting Type:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 18.432Mhz, -888Pf, Hc-49M; Frequency Nom Vishay - 18C1460 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, -888Pf, Hc-49M; Frequency Nom Vishay
18C1460
Crystal, 18.432Mhz, -888Pf, Hc-49M; Frequency Nom Vishay 18C1460
CRYSTAL, 18.432MHZ, -888PF, HC-49M; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 18.432MHZ, -888PF, HC-49M; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18C1460
Product Name Crystal, 18.432Mhz, -888Pf, Hc-49M; Frequency Nom Vishay
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 6719520 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-CD-0330-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers