Vishay Precision Group Crystal, 24Mhz, 20Pf, Hc-49M; Frequency Nom Vishay XT9M20ANA24M

Description
CRYSTAL, 24MHZ, 20PF, HC-49M; Frequency Nom:24MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 20PF, HC-49M; Frequency Nom:24MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 20Pf, Hc-49M; Frequency Nom Vishay - 18C1438 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 20Pf, Hc-49M; Frequency Nom Vishay
18C1438
Crystal, 24Mhz, 20Pf, Hc-49M; Frequency Nom Vishay 18C1438
CRYSTAL, 24MHZ, 20PF, HC-49M; Frequency Nom:24MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

CRYSTAL, 24MHZ, 20PF, HC-49M; Frequency Nom:24MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18C1438
Product Name Crystal, 24Mhz, 20Pf, Hc-49M; Frequency Nom Vishay
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-S-28AX-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
2 Pin Crystal CAA - CAA-4.000-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 4 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details