Vishay Intertechnology, Inc. Crystals XT2220HGRGX12M00E

Description
CRYSTAL, 2.5X2.0MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 2.5X2.0MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT2220HGRGX12M00ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 2.5X2.0MM, +/-30PPM, -4

CRYSTAL, 2.5X2.0MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT2220HGRGX12M00ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 2.5X2.0MM, +/-30PPM, -4

CRYSTAL, 2.5X2.0MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT2220HGRGX12M00EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 2.5X2.0MM, +/-30PPM, -4

CRYSTAL, 2.5X2.0MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT2220HGRGX12M00ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - X422-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers