Vishay Intertechnology, Inc. Crystals XT1220HJRGX16M00E

Description
CRYSTAL, 2.0X1.6MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 2.0X1.6MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT1220HJRGX16M00EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 2.0X1.6MM, +/-30PPM, -4

CRYSTAL, 2.0X1.6MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT1220HJRGX16M00ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 2.0X1.6MM, +/-30PPM, -4

CRYSTAL, 2.0X1.6MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT1220HJRGX16M00ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 2.0X1.6MM, +/-30PPM, -4

CRYSTAL, 2.0X1.6MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT1220HJRGX16M00EDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 6719255 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Units - 8149352P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details