Vishay Precision Group Xosm-57 60 Mhz 0.005% Stability Rohs Compliant Vishay XO57DTECNA60M

Description
XOSM-57 60 MHZ 0.005% STABILITY ROHS COMPLIANT: YES
Description
XOSM-57 60 MHZ 0.005% STABILITY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Xosm-57 60 Mhz 0.005% Stability Rohs Compliant Vishay - 19C9582 - Newark, An Avnet Company
Chicago, IL, United States
Xosm-57 60 Mhz 0.005% Stability Rohs Compliant Vishay
19C9582
Xosm-57 60 Mhz 0.005% Stability Rohs Compliant Vishay 19C9582
XOSM-57 60 MHZ 0.005% STABILITY ROHS COMPLIANT: YES

XOSM-57 60 MHZ 0.005% STABILITY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 19C9582
Product Name Xosm-57 60 Mhz 0.005% Stability Rohs Compliant Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA004705CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details