Vishay Precision Group Oscillator, 12Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay XO57CTECNA12M

Description
OSCILLATOR, 12MHZ, 7 X 5MM, TTL; Frequency Nom:12MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 12MHZ, 7 X 5MM, TTL; Frequency Nom:12MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 12Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay - 18C1396 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 12Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay
18C1396
Oscillator, 12Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay 18C1396
OSCILLATOR, 12MHZ, 7 X 5MM, TTL; Frequency Nom:12MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

OSCILLATOR, 12MHZ, 7 X 5MM, TTL; Frequency Nom:12MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18C1396
Product Name Oscillator, 12Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LM555CMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details