Vishay Intertechnology, Inc. Oscillator; Clock; 16 MHz; 0.01% (100 PPM); 14; 5 V 10%; 20 mA (Max.); 0 degC XO54CTFDNA16M

Description
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Current: 5 to 50 mA typical. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.
Description
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Current: 5 to 50 mA typical. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

Suppliers

Company
Product
Description
Supplier Links
Oscillator; Clock; 16 MHz; 0.01% (100 PPM); 14; 5 V 10%; 20 mA (Max.); 0 degC - 70200496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscillator; Clock; 16 MHz; 0.01% (100 PPM); 14; 5 V 10%; 20 mA (Max.); 0 degC
70200496
Oscillator; Clock; 16 MHz; 0.01% (100 PPM); 14; 5 V 10%; 20 mA (Max.); 0 degC 70200496
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Current: 5 to 50 mA typical. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Current: 5 to 50 mA typical. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscillators
Product Number 70200496
Product Name Oscillator; Clock; 16 MHz; 0.01% (100 PPM); 14; 5 V 10%; 20 mA (Max.); 0 degC
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4425BN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details