Vishay Precision Group Oscillator, 1Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay XO53CTDNA1M

Description
OSCILLATOR, 1MHZ, DIP-4, HCMOS / TTL; Frequency Nom:1MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.4mm x 12.9mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:0°C; Frequency:1MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 1MHZ, DIP-4, HCMOS / TTL; Frequency Nom:1MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.4mm x 12.9mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:0°C; Frequency:1MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 1Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay - 18C1328 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 1Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
18C1328
Oscillator, 1Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay 18C1328
OSCILLATOR, 1MHZ, DIP-4, HCMOS / TTL; Frequency Nom:1MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.4mm x 12.9mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:0°C; Frequency:1MHz RoHS Compliant: Yes

OSCILLATOR, 1MHZ, DIP-4, HCMOS / TTL; Frequency Nom:1MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.4mm x 12.9mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:0°C; Frequency:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18C1328
Product Name Oscillator, 1Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECOC-7050 - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB - 1201116-LMC555IMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount
Frequency 3 MHz
View Details
3 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details