Vishay Precision Group Oscillator, 32Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay XO52CTELNA32M

Description
OSCILLATOR, 32MHZ, DIP-4, HCMOS / TTL; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO52 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 32MHZ, DIP-4, HCMOS / TTL; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO52 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 32Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay - 18C1294 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
18C1294
Oscillator, 32Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay 18C1294
OSCILLATOR, 32MHZ, DIP-4, HCMOS / TTL; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO52 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

OSCILLATOR, 32MHZ, DIP-4, HCMOS / TTL; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO52 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18C1294
Product Name Oscillator, 32Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details