Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D NE556D

Description
Manufacturer: Texas Instruments Win Source Part Number: 081967-NE556D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): NE556DR; NE556DT; NE556D; KA556ID; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081967-NE556D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): NE556DR; NE556DT; NE556D; KA556ID; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D - 081967-NE556D - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D
081967-NE556D
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D 081967-NE556D
Manufacturer: Texas Instruments Win Source Part Number: 081967-NE556D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): NE556DR; NE556DT; NE556D; KA556ID; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 081967-NE556D
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): NE556DR; NE556DT; NE556D; KA556ID;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive

Buy Now Datasheet
Programmable Timers and Oscillators - NE556D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE556D
Programmable Timers and Oscillators NE556D
IC

IC

Buy Now Datasheet
Programmable Timers and Oscillators - NE556D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE556D
Programmable Timers and Oscillators NE556D
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SOIC

Buy Now
Clock/Timing - Programmable Timers and Oscillators - NE556D - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NE556D
Clock/Timing - Programmable Timers and Oscillators NE556D
IC OSC TIMER DUAL 100KHZ 14-SOIC

IC OSC TIMER DUAL 100KHZ 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 081967-NE556D NE556D NE556D NE556D
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D Programmable Timers and Oscillators Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC Surface Mount; 14-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47587-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 500DCAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details