WYO X440Y250VAC 5000PF 20% Y5U R
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2870-WYO502MCMTCRKRTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 440 volts |