Vishay Precision Group Ceramic Capacitors WYO502MCMCRAKR

Description
WYO X440Y250VAC 5000PF 20% Y5U R
Request a Quote Datasheet
Description
WYO X440Y250VAC 5000PF 20% Y5U R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-WYO502MCMCRAKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO502MCMCRAKRTR-ND
Ceramic Capacitors 2870-WYO502MCMCRAKRTR-ND
WYO X440Y250VAC 5000PF 20% Y5U R

WYO X440Y250VAC 5000PF 20% Y5U R

Buy Now Datasheet
Suppression Cap, 5000Pf, Class X1/y2 Rohs Compliant Vishay - 74AJ6319 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 5000Pf, Class X1/y2 Rohs Compliant Vishay
74AJ6319
Suppression Cap, 5000Pf, Class X1/y2 Rohs Compliant Vishay 74AJ6319
SUPPRESSION CAP, 5000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 5000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2870-WYO502MCMCRAKRTR-ND 74AJ6319
Product Name Ceramic Capacitors Suppression Cap, 5000Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers