Vishay Intertechnology, Inc. Ceramic Capacitors WYO472MCMCRCKR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO472MCMCRCKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO472MCMCRCKR-ND
Ceramic Capacitors WYO472MCMCRCKR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6717 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 4,7Nf ±20% K4000 E3 Vishay
70K6717
Wyo X440Y250Vac 4,7Nf ±20% K4000 E3 Vishay 70K6717
WYO X440Y250VAC 4,7nF ±20% K4000 e3

WYO X440Y250VAC 4,7nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WYO472MCMCRCKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO472MCMCRCKR
Ceramic Capacitors WYO472MCMCRCKR
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WYO472MCMCRCKR-ND 70K6717 WYO472MCMCRCKR
Product Name Ceramic Capacitors Wyo X440Y250Vac 4,7Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details