Vishay Intertechnology, Inc. Ceramic Capacitors WYO472MCMCRBKR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-WYO472MCMCRBKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO472MCMCRBKRCT-ND
Ceramic Capacitors 2870-WYO472MCMCRBKRCT-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 2870-WYO472MCMCRBKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO472MCMCRBKRTR-ND
Ceramic Capacitors 2870-WYO472MCMCRBKRTR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0047uF Capacitor
60-WYO472MCMCRBKR
0.0047uF Capacitor 60-WYO472MCMCRBKR
Cap Ceramic Single Suppression X1/Y2 0.0047uF 440VAC/250VAC Y5U 20% (12.5 X 4.5mm) Radial 7.5mm 125°C T/R Product overview: WYO472MCMCRBKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO472MCMCRBKR can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0047uF 440VAC/250VAC Y5U 20% (12.5 X 4.5mm) Radial 7.5mm 125°C T/R Product overview: WYO472MCMCRBKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO472MCMCRBKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3823 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay
69AH3823
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay 69AH3823
SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-WYO472MCMCRBKRCT-ND 60-WYO472MCMCRBKR 69AH3823
Product Name Ceramic Capacitors 0.0047uF Capacitor Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers