Vishay Intertechnology, Inc. Ceramic Capacitors WYO332MCMCRBKR

Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO332MCMCRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO332MCMCRBKR-ND
Ceramic Capacitors WYO332MCMCRBKR-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 3,3Nf ±20% K4000 E3 Vishay - 70K6693 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 3,3Nf ±20% K4000 E3 Vishay
70K6693
Wyo X440Y250Vac 3,3Nf ±20% K4000 E3 Vishay 70K6693
WYO X440Y250VAC 3,3nF ±20% K4000 e3

WYO X440Y250VAC 3,3nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WYO332MCMCRBKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO332MCMCRBKR
Ceramic Capacitors WYO332MCMCRBKR
CAP CER 3300PF 440VAC Y5U RADIAL

CAP CER 3300PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WYO332MCMCRBKR-ND 70K6693 WYO332MCMCRBKR
Product Name Ceramic Capacitors Wyo X440Y250Vac 3,3Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details