Vishay Intertechnology, Inc. Ceramic Capacitors WYO332MCMCF0KR

Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5208-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5208-ND
Ceramic Capacitors BC5208-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 3300Pf 250V, K4000, 20%, Radial; Capacitance Vishay - 65K4193 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 250V, K4000, 20%, Radial; Capacitance Vishay
65K4193
Ceramic Capacitor 3300Pf 250V, K4000, 20%, Radial; Capacitance Vishay 65K4193
CERAMIC CAPACITOR 3300PF 250V, K4000, 20%, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 250V, K4000, 20%, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC5208-ND 65K4193
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf 250V, K4000, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers