Vishay Intertechnology, Inc. Ceramic Capacitors WYO252MCMYALKR

Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO252MCMYALKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO252MCMYALKR-ND
Ceramic Capacitors WYO252MCMYALKR-ND
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WYO252MCMYALKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO252MCMYALKR
Ceramic Capacitors WYO252MCMYALKR
CAP CER 2500PF 440VAC Y5U RADIAL

CAP CER 2500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay - 46M9671 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay
46M9671
Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay 46M9671
WYO X440Y250VAC 2,5nF ±20% K4000 e3

WYO X440Y250VAC 2,5nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WYO252MCMYALKR-ND WYO252MCMYALKR 46M9671
Product Name Ceramic Capacitors Ceramic Capacitors Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers