2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
X1/Y2 Ceramic Capacitor 2.5nF 250VAC Radial 5mm 125C Product overview: WYO252MCMBRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO252MCMBRAKR can be used for catalog matching and distributor lookup.
CAP CER 2500PF 440VAC Y5U RADIAL
SUPPRESSION CAP, 2500PF, CLASS X1/Y2 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5207TR-ND | 60-WYO252MCMBRAKR | WYO252MCMBRAKR | 69AH3820 |
| Product Name | Ceramic Capacitors | 2.5nF Capacitor | Ceramic Capacitors | Suppression Cap, 2500Pf, Class X1/y2 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts |