Vishay Precision Group Ceramic Supp Disc Cap, 2200Pf, X1/y2; Capacitance Vishay WYO222MCMBF0KR.

Description
CERAMIC SUPP DISC CAP, 2200PF, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Mounting:Through Hole; Lead Spacing:5mm; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
CERAMIC SUPP DISC CAP, 2200PF, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Mounting:Through Hole; Lead Spacing:5mm; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Supp Disc Cap, 2200Pf, X1/y2; Capacitance Vishay - 28AC5748 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Supp Disc Cap, 2200Pf, X1/y2; Capacitance Vishay
28AC5748
Ceramic Supp Disc Cap, 2200Pf, X1/y2; Capacitance Vishay 28AC5748
CERAMIC SUPP DISC CAP, 2200PF, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Mounting:Through Hole; Lead Spacing:5mm; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC SUPP DISC CAP, 2200PF, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Mounting:Through Hole; Lead Spacing:5mm; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC5748
Product Name Ceramic Supp Disc Cap, 2200Pf, X1/y2; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details