Vishay Intertechnology, Inc. Ceramic Capacitors WYO182MCMBRAKR

Description
1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO182MCMBRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO182MCMBRAKR-ND
Ceramic Capacitors WYO182MCMBRAKR-ND
1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 1,8Nf ±20% K4000 E3 Vishay - 70K6633 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 1,8Nf ±20% K4000 E3 Vishay
70K6633
Wyo X440Y250Vac 1,8Nf ±20% K4000 E3 Vishay 70K6633
WYO X440Y250VAC 1,8nF ±20% K4000 e3

WYO X440Y250VAC 1,8nF ±20% K4000 e3

Supplier's Site
Capacitors - Ceramic Capacitors - WYO182MCMBRAKR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
WYO182MCMBRAKR
Capacitors - Ceramic Capacitors WYO182MCMBRAKR
CAP CER 1800PF 440VAC Y5U RADIAL

CAP CER 1800PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number WYO182MCMBRAKR-ND 70K6633 WYO182MCMBRAKR
Product Name Ceramic Capacitors Wyo X440Y250Vac 1,8Nf ±20% K4000 E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers