1800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 1800PF 440VAC Y5U RADIAL
WYO X440Y250VAC 1,8nF ±20% K4000 e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WYO182MCMBLAKR-ND | WYO182MCMBLAKR | 70K6632 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Wyo X440Y250Vac 1,8Nf ±20% K4000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 440 volts | 440 volts |