Vishay Intertechnology, Inc. Ceramic Capacitors WYO152MCMBRAKR

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-WYO152MCMBRAKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO152MCMBRAKRCT-ND
Ceramic Capacitors 2870-WYO152MCMBRAKRCT-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 2870-WYO152MCMBRAKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO152MCMBRAKRTR-ND
Ceramic Capacitors 2870-WYO152MCMBRAKRTR-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WYO152MCMBRAKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO152MCMBRAKR
Ceramic Capacitors WYO152MCMBRAKR
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Wyo X440Y250Vac 1,5Nf ±20% K4000 E3 Vishay - 70K6628 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 1,5Nf ±20% K4000 E3 Vishay
70K6628
Wyo X440Y250Vac 1,5Nf ±20% K4000 E3 Vishay 70K6628
WYO X440Y250VAC 1,5nF ±20% K4000 e3

WYO X440Y250VAC 1,5nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-WYO152MCMBRAKRCT-ND WYO152MCMBRAKR 70K6628
Product Name Ceramic Capacitors Ceramic Capacitors Wyo X440Y250Vac 1,5Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details