Vishay Intertechnology, Inc. Ceramic Capacitors WYO123MCMCF0KR

Description
0.012µF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
0.012µF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO123MCMCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO123MCMCF0KR-ND
Ceramic Capacitors WYO123MCMCF0KR-ND
0.012µF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

0.012µF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.012uF Capacitor
60-WYO123MCMCF0KR
0.012uF Capacitor 60-WYO123MCMCF0KR
Cap Ceramic Single Suppression X1/Y2 0.012uF 440VAC/250VAC 20% (21 X 4.5mm) Radial 7.5mm 125°C Bulk Product overview: WYO123MCMCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO123MCMCF0KR can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.012uF 440VAC/250VAC 20% (21 X 4.5mm) Radial 7.5mm 125°C Bulk Product overview: WYO123MCMCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO123MCMCF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.012Uf 250V, K4000, 20%, Rad; Capacitance Vishay - 65K4189 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 250V, K4000, 20%, Rad; Capacitance Vishay
65K4189
Capacitor Ceramic 0.012Uf 250V, K4000, 20%, Rad; Capacitance Vishay 65K4189
CAPACITOR CERAMIC 0.012UF 250V, K4000, 20%, RAD; Capacitance:12000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 250V, K4000, 20%, RAD; Capacitance:12000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WYO123MCMCF0KR-ND 60-WYO123MCMCF0KR 65K4189
Product Name Ceramic Capacitors 0.012uF Capacitor Capacitor Ceramic 0.012Uf 250V, K4000, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details