Vishay Intertechnology, Inc. Ceramic Capacitors WYO103MCMCRZKR

Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO103MCMCRZKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO103MCMCRZKR-ND
Ceramic Capacitors WYO103MCMCRZKR-ND
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 10Nf ±20% K4000 E3 Vishay - 70K6621 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 10Nf ±20% K4000 E3 Vishay
70K6621
Wyo X440Y250Vac 10Nf ±20% K4000 E3 Vishay 70K6621
WYO X440Y250VAC 10nF ±20% K4000 e3

WYO X440Y250VAC 10nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WYO103MCMCRZKR-ND 70K6621
Product Name Ceramic Capacitors Wyo X440Y250Vac 10Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details