10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
10nF Ceramic Capacitor, 250V, Y5U, Radial, Through Hole Product overview: WYO103MCMCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO103MCMCF0KR can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.01UF 440V, K4000, 20%, RADIAL; Capacitance:10000pF;
CAP CER 10000PF 440VAC Y5U RDL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5204-ND | 60-WYO103MCMCF0KR | 43K5682 | WYO103MCMCF0KR |
| Product Name | Ceramic Capacitors | Through-Hole 10nF 250V Capacitor | Ceramic Capacitor 0.01Uf 440V, K4000, 20%, Radial; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts | 250 volts | 440 volts | 440 volts |