Vishay Intertechnology, Inc. Ceramic Capacitors WYO102KCMBF0KR

Description
1000pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO102KCMBF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO102KCMBF0KR-ND
Ceramic Capacitors WYO102KCMBF0KR-ND
1000pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 1Nf ±10% K4000 E3 Vishay - 70K6588 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 1Nf ±10% K4000 E3 Vishay
70K6588
Wyo X440Y250Vac 1Nf ±10% K4000 E3 Vishay 70K6588
WYO X440Y250VAC 1nF ±10% K4000 e3

WYO X440Y250VAC 1nF ±10% K4000 e3

Supplier's Site
Ceramic Capacitors - WYO102KCMBF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO102KCMBF0KR
Ceramic Capacitors WYO102KCMBF0KR
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WYO102KCMBF0KR-ND 70K6588 WYO102KCMBF0KR
Product Name Ceramic Capacitors Wyo X440Y250Vac 1Nf ±10% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF561J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details