Vishay Intertechnology, Inc. Ceramic Capacitors WX095162WJ20138BF1

Description
200pF ±20% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
200pF ±20% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WX095162WJ20138BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WX095162WJ20138BF1-ND
Ceramic Capacitors WX095162WJ20138BF1-ND
200pF ±20% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Screw Terminals

200pF ±20% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WX095162WJ20138BF1-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details